Pasternack RF Multiplexers PE8DP1006

Description
Diplexer 75 Ohm Type F Female, 5
Request a Quote Datasheet
Description
Diplexer 75 Ohm Type F Female, 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 6099-PE8DP1006-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
6099-PE8DP1006-ND
RF Multiplexers 6099-PE8DP1006-ND
Diplexer 75 Ohm Type F Female, 5

Diplexer 75 Ohm Type F Female, 5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 6099-PE8DP1006-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 500-900MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5500 dB
RX (Low) 400 to 1000 MHz
View Details
RF Multiplexers - 3157-RDP-2R15+DKR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 16-SMD, No Lead
Return Loss 15 dB
View Details
2025-2120MHz,2200-2230MHz and 1750-1850MHz N-Female Coaxial Cavity Triplexer Rated at 300 Watts (CW) - HRT-CB(1800/2072/2215)-1 - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Multiplexer
Connectors Type N
Insertion Loss 0.8000 dB
View Details
MDPX-00001CH, Passive MMIC Duplexer - MDPX-00001CH - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type bare-die
RX (Low) 14300 to 18800 MHz
View Details