Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF FILTERS AND MICROWAVE FILTERS
PASTERNACK
PE8700 -- RF FILTERS
Pasternack
RF Filters
PE8700
Description
RF FILTER BANDPASS 915MHZ MODULE
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
RF FILTER BANDPASS 915MHZ MODULE
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Filters
6099-PE8700-ND
RF Filters
6099-PE8700-ND
RF FILTER BANDPASS 915MHZ MODULE
RF FILTER BANDPASS 915MHZ MODULE
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Filters and Microwave Filters
Product Number
6099-PE8700-ND
Product Name
RF Filters
Filter Technology
Passive Filter
Filter Type
Bandpass
Fc
915 MHz
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
Lumped LC Band Pass Filter, 24 - 31 MHz, 50Ω
BBP-27R5+
Specs
Filter Type
Bandpass
Operating Temperature
-40 to 85 C (-40 to 185 F)
Insertion Loss
1.3 dB
View Details
2
suppliers
Rochester Electronics
EMI/RFI Filters (LC, RC Networks) - ML6421CS5X
ML6421CS5X
View Details
Anatech Electronics, Inc.
5570 MHz WiFi Cavity Filter
AB5570B566
Specs
Fc
5570 MHz
Bandwidth
20000 kHz
Insertion Loss
1.75 dB
View Details
5o.com
Band Pass Filter
5o2635141
Specs
Filter Type
Bandpass
Operating Temperature
-40 to 70 C (-40 to 158 F)
Fc
23000 to 28000 MHz
View Details