Pasternack Attenuators PE7AP418-10

Description
RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 500W Module
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 500W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP418-10-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 500W Module

RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 500W Module

Buy Now Datasheet
Attenuators - PE7AP418-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7AP418-10
Attenuators PE7AP418-10
RF Attenuators 10dB 0 Hz ~ 3 GHz 50 Ohms 500W Module

RF Attenuators 10dB 0 Hz ~ 3 GHz 50 Ohms 500W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7AP418-10-ND PE7AP418-10
Product Name Attenuators Attenuators
Attenuation 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-V3-1W54+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 2.4mm In-Line Module
View Details
Passive GaAs MMIC DC - 40 GHz 10dB Attenuator - ATN10-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 100W 18GHz - UIYCA100AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details