Mini-Circuits Attenuators BW-V3-1W54+

Description
3 DB FXD ATTEN, DC - 50000 MHZ
Request a Quote Datasheet
Description
3 DB FXD ATTEN, DC - 50000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-V3-1W54+-ND - DigiKey
Thief River Falls, MN, United States
3 DB FXD ATTEN, DC - 50000 MHZ

3 DB FXD ATTEN, DC - 50000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-BW-V3-1W54+-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-2000-40000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 10
Frequency 2 GHz
View Details
120 dB Programmable Attenuator, 1 MHz - 4 GHz - RCDAT-4000-120 - Mini-Circuits
Specs
Insertion Loss 6.5 dB
Attenuation 0.0 to 120 dB
Package Type Connectorized
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN07-00110CH, Passive GaAs MMIC Attenuator Family - ATN07-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details