Pasternack Attenuators PE7AP402-10

Description
RF Attenuators 10dB 0Hz ~ 40GHz 50 Ohms 10W Module
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 40GHz 50 Ohms 10W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP402-10-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 40GHz 50 Ohms 10W Module

RF Attenuators 10dB 0Hz ~ 40GHz 50 Ohms 10W Module

Buy Now Datasheet
Attenuators - PE7AP402-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7AP402-10
Attenuators PE7AP402-10
RF Attenuators 10dB 0 Hz ~ 40 GHz 50 Ohms 10W Module

RF Attenuators 10dB 0 Hz ~ 40 GHz 50 Ohms 10W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7AP402-10-ND PE7AP402-10
Product Name Attenuators Attenuators
Attenuation 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
ATN03-00110CH, Passive GaAs MMIC Attenuator Family - ATN03-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details