Pasternack Attenuators PE7AP1000-6

Description
6 dB Fixed Attenuator, QN Male t
Request a Quote Datasheet
Description
6 dB Fixed Attenuator, QN Male t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP1000-6-ND - DigiKey
Thief River Falls, MN, United States
6 dB Fixed Attenuator, QN Male t

6 dB Fixed Attenuator, QN Male t

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7AP1000-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-500-40000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.5000 GHz
View Details
Passive GaAs MMIC Attenuator Family - ATN20-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
High IIP3, 2.6 to 5.0 GHz Voltage-Controlled Variable Attenuator - SKY12236-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 2.6 to 5 GHz
Insertion Loss 2.1 dB
View Details
2 suppliers
Attenuators - 3157-PVA-453-34+TR-ND - DigiKey
Specs
Attenuation 0.0 to 51 dB
Package Type 16-VQFN Exposed Pad
View Details
2 suppliers