Pasternack Attenuators PE7AP006-04

Description
RF Attenuators 4dB 0Hz ~ 6GHz 50 Ohms 5W Module
Request a Quote Datasheet
Description
RF Attenuators 4dB 0Hz ~ 6GHz 50 Ohms 5W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP006-04-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 6GHz 50 Ohms 5W Module

RF Attenuators 4dB 0Hz ~ 6GHz 50 Ohms 5W Module

Buy Now Datasheet
Attenuators - PE7AP006-04 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7AP006-04
Attenuators PE7AP006-04
RF Attenuators 4dB 0 Hz ~ 6 GHz 50 Ohms 5W Module

RF Attenuators 4dB 0 Hz ~ 6 GHz 50 Ohms 5W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7AP006-04-ND PE7AP006-04
Product Name Attenuators Attenuators
Attenuation 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-FW-10A+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers
ATN07-00110CH, Passive GaAs MMIC Attenuator Family - ATN07-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 100W 6GHz - UIYCA100AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details