Pasternack Attenuators PE7713-2

Description
2 DB FIXED ATTENUATOR, 1.85MM MA
Request a Quote Datasheet
Description
2 DB FIXED ATTENUATOR, 1.85MM MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7713-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7713-2-ND
Attenuators 6099-PE7713-2-ND
2 DB FIXED ATTENUATOR, 1.85MM MA

2 DB FIXED ATTENUATOR, 1.85MM MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7713-2-ND
Product Name Attenuators
Attenuation 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K4 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Passive GaAs MMIC DC - 40 GHz 20 dB Attenuator - ATN20-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
0.01 – 4.0 GHz Seven-Bit Digital Attenuator with Serial and Parallel Drivers - SKY12343-364LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0100 to 4 GHz
Attenuation 31.75 dB
View Details
5 suppliers
Attenuators - 3157-PAT-9+DKR-ND - DigiKey
Specs
Attenuation 9 dB
Package Type 4-SMD, Flat Leads
View Details