Pasternack Attenuators PE7703-6

Description
6 DB FIXED ATTENUATOR FOR CRYOGE
Request a Quote Datasheet
Description
6 DB FIXED ATTENUATOR FOR CRYOGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7703-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7703-6-ND
Attenuators 6099-PE7703-6-ND
6 DB FIXED ATTENUATOR FOR CRYOGE

6 DB FIXED ATTENUATOR FOR CRYOGE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7703-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-1000-2000-47.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
View Details
5dB DC-40GHz MMIC Attenuator - ATN05-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3590-05 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 5 dB
View Details
5 suppliers
Attenuators - 3157-QAT-1+DKR-ND - DigiKey
Specs
Attenuation 1 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers