Pasternack Attenuators PE7610-40

Description
40dB RF fixed attenuator 10W, DC
Request a Quote Datasheet
Description
40dB RF fixed attenuator 10W, DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7610-40-ND - DigiKey
Thief River Falls, MN, United States
40dB RF fixed attenuator 10W, DC

40dB RF fixed attenuator 10W, DC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7610-40-ND
Product Name Attenuators
Attenuation 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S1-2W263A+-ND - DigiKey
Specs
Attenuation 1 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
50OHM Attenuator - 852-SKY12228-12LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.7000 to 1 GHz
Package Type Tape & Reel (TR)
View Details
3 suppliers
Hi-Rel Components -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details
Attenuators - 2312-QPC3614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details