Mini-Circuits Attenuators PAT-1+

Description
1 DB SMT FXD ATTEN, DC-5000 MHZ
Request a Quote Datasheet
Description
1 DB SMT FXD ATTEN, DC-5000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-PAT-1+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-PAT-1+TR-ND
Attenuators 3157-PAT-1+TR-ND
1 DB SMT FXD ATTEN, DC-5000 MHZ

1 DB SMT FXD ATTEN, DC-5000 MHZ

Buy Now Datasheet
Attenuators - 3157-PAT-1+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-PAT-1+CT-ND
Attenuators 3157-PAT-1+CT-ND
1 DB SMT FXD ATTEN, DC-5000 MHZ

1 DB SMT FXD ATTEN, DC-5000 MHZ

Buy Now Datasheet
Attenuators - 3157-PAT-1+DKR-ND - DigiKey
Thief River Falls, MN, United States
1 DB SMT FXD ATTEN, DC-5000 MHZ

1 DB SMT FXD ATTEN, DC-5000 MHZ

Buy Now Datasheet
5000 MHZ Attenuator - 852-PAT-1+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5000 MHZ Attenuator
852-PAT-1+
5000 MHZ Attenuator 852-PAT-1+
1 DB SMT FXD ATTEN, DC-5000 MHZ Product overview: PAT-1+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 5000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PAT-1+ can be used for catalog matching and distributor lookup.

1 DB SMT FXD ATTEN, DC-5000 MHZ Product overview: PAT-1+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 5000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PAT-1+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category RF Attenuators RF Attenuators
Product Number 3157-PAT-1+TR-ND 852-PAT-1+
Product Name Attenuators 5000 MHZ Attenuator
Attenuation 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 300W 3GHz 7/16 - UIYCA300A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
WR22 to WR22 Flange Waveguide 30 dB Attenuator Straight 33 - 50 GHz - WR22-ATT-30+ - Mini-Circuits
Specs
Frequency 33 to 50 GHz
VSWR 1.1 :1
Attenuation 29.4 dB
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details