Mini-Circuits Attenuators YAT-1A+

Description
RF Attenuators 1dB 0Hz ~ 18GHz 50 Ohms 2W 6-VDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 1dB 0Hz ~ 18GHz 50 Ohms 2W 6-VDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-YAT-1A+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 18GHz 50 Ohms 2W 6-VDFN Exposed Pad

RF Attenuators 1dB 0Hz ~ 18GHz 50 Ohms 2W 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-YAT-1A+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 18GHz 50 Ohms 2W 6-VDFN Exposed Pad

RF Attenuators 1dB 0Hz ~ 18GHz 50 Ohms 2W 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-YAT-1A+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 18GHz 50 Ohms 2W 6-VDFN Exposed Pad

RF Attenuators 1dB 0Hz ~ 18GHz 50 Ohms 2W 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - YAT-1A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
YAT-1A+
Attenuators YAT-1A+
RF Attenuators 1dB 0 Hz ~ 18 GHz 50 Ohms 2W 6-VDFN Exposed Pad

RF Attenuators 1dB 0 Hz ~ 18 GHz 50 Ohms 2W 6-VDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-YAT-1A+CT-ND YAT-1A+
Product Name Attenuators Attenuators
Attenuation 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W – N DC-8GHz - UIYCA2AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
7000 MHZ Attenuator - 852-PAT-20+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 7 GHz
Package Type Tape & Reel (TR)
View Details
3 suppliers
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details