Mini-Circuits Attenuators PVA-453-34+

Description
SMT VVA, 10000 - 45000 MHZ, 50
Request a Quote Datasheet
Description
SMT VVA, 10000 - 45000 MHZ, 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-PVA-453-34+TR-ND - DigiKey
Thief River Falls, MN, United States
SMT VVA, 10000 - 45000 MHZ, 50

SMT VVA, 10000 - 45000 MHZ, 50

Buy Now Datasheet
RF and Wireless - Attenuators - PVA-453-34+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
PVA-453-34+
RF and Wireless - Attenuators PVA-453-34+
SMT VVA, 10000 - 45000 MHZ, 50

SMT VVA, 10000 - 45000 MHZ, 50

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number 3157-PVA-453-34+TR-ND PVA-453-34+
Product Name Attenuators RF and Wireless - Attenuators
Attenuation 0.0 to 51 dB 0.0 to 51 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2000W 3GHz 7/16 - UIYCA2000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details
Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
3dB DC - 40GHz MMIC Differential Attenuator - ATD03-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details