Mini-Circuits Attenuators PAT-3+

Description
3 DB SMT FXD ATTEN, DC-5000 MHZ
Request a Quote Datasheet
Description
3 DB SMT FXD ATTEN, DC-5000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-PAT-3+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-PAT-3+TR-ND
Attenuators 3157-PAT-3+TR-ND
3 DB SMT FXD ATTEN, DC-5000 MHZ

3 DB SMT FXD ATTEN, DC-5000 MHZ

Buy Now Datasheet
Attenuators - 3157-PAT-3+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-PAT-3+CT-ND
Attenuators 3157-PAT-3+CT-ND
3 DB SMT FXD ATTEN, DC-5000 MHZ

3 DB SMT FXD ATTEN, DC-5000 MHZ

Buy Now Datasheet
Attenuators - 3157-PAT-3+DKR-ND - DigiKey
Thief River Falls, MN, United States
3 DB SMT FXD ATTEN, DC-5000 MHZ

3 DB SMT FXD ATTEN, DC-5000 MHZ

Buy Now Datasheet
RF attenuator PAT-3+
PAT-3+

PAT-3+

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Attenuators RF Attenuators
Product Number 3157-PAT-3+TR-ND PAT-3+
Product Name Attenuators RF attenuator
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 80W 6GHz - UIYCA80AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
Attenuators - 3157-QAT-1+DKR-ND - DigiKey
Specs
Attenuation 1 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details