Mini-Circuits Attenuators RCAT-00+

Description
MODULE
Request a Quote Datasheet
Description
MODULE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-RCAT-00+DKR-ND - DigiKey
Thief River Falls, MN, United States
MODULE

MODULE

Buy Now Datasheet
Attenuators - 3157-RCAT-00+TR-ND - DigiKey
Thief River Falls, MN, United States
MODULE

MODULE

Buy Now Datasheet
Attenuators - 3157-RCAT-00+CT-ND - DigiKey
Thief River Falls, MN, United States
MODULE

MODULE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-RCAT-00+DKR-ND
Product Name Attenuators
Attenuation 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Coaxial Attenuator - 5o2030003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - YAT-20A+ - 904148-YAT-20A+ - Win Source Electronics
Specs
Attenuator Type Variable
View Details
4 suppliers