Mini-Circuits Attenuators KAT-0+

Description
RF Attenuators 0dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 0dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-KAT-0+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-KAT-0+CT-ND
Attenuators 3157-KAT-0+CT-ND
RF Attenuators 0dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 0dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-KAT-0+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 0dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-KAT-0+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-KAT-0+TR-ND
Attenuators 3157-KAT-0+TR-ND
RF Attenuators 0dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 0dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - KAT-0+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
KAT-0+
Attenuators KAT-0+
RF Attenuators 0dB 0 Hz ~ 43.5 GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 0dB 0 Hz ~ 43.5 GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-KAT-0+CT-ND KAT-0+
Product Name Attenuators Attenuators
Attenuation 0.0 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-BW-S6-2W263A+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
Coaxial Attenuator 2W 8GHz SMA - UIYCA2AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details