Mini-Circuits Attenuators BW-N2W5+

Description
FXD ATTEN 5W N F/M 2DB ROHS
Request a Quote Datasheet
Description
FXD ATTEN 5W N F/M 2DB ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-N2W5+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-BW-N2W5+-ND
Attenuators 3157-BW-N2W5+-ND
FXD ATTEN 5W N F/M 2DB ROHS

FXD ATTEN 5W N F/M 2DB ROHS

Buy Now Datasheet
Attenuators - BW-N2W5+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-N2W5+
Attenuators BW-N2W5+
RF Attenuators 2dB 0 Hz ~ 18 GHz 50 Ohms 5W N-Type In-Line Module

RF Attenuators 2dB 0 Hz ~ 18 GHz 50 Ohms 5W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-N2W5+-ND BW-N2W5+
Product Name Attenuators Attenuators
Attenuation 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 500W 6GHz 7/16 - UIYCA500A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Attenuators - 3157-VAT-1A+-ND - DigiKey
Specs
Attenuation 1 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details