Mini-Circuits Attenuators VAT-7A+

Description
7 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet
Description
7 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-VAT-7A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-VAT-7A+-ND
Attenuators 3157-VAT-7A+-ND
7 DB FIXED ATT, DC - 6000 MHZ

7 DB FIXED ATT, DC - 6000 MHZ

Buy Now Datasheet
Attenuators - VAT-7A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
VAT-7A+
Attenuators VAT-7A+
RF Attenuators 7dB 0 Hz ~ 6 GHz 50 Ohms 1.3W SMA In-Line Module

RF Attenuators 7dB 0 Hz ~ 6 GHz 50 Ohms 1.3W SMA In-Line Module

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-VAT-7A+-ND VAT-7A+
Product Name Attenuators Attenuators
Attenuation 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Coaxial Attenuator - 5o20200018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
6000 MHZ Attenuator - 852-VAT-30W2+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 6 GHz
Package Type Box
View Details
2 suppliers