Pasternack RF Switches PE71S6577

Description
SP6T Electromechanical Relay Lat
Request a Quote Datasheet
Description
SP6T Electromechanical Relay Lat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6577-ND - DigiKey
Thief River Falls, MN, United States
SP6T Electromechanical Relay Lat

SP6T Electromechanical Relay Lat

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE71S6577-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 65 C (-13 to 149 F)
Frequency Range 0.0 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - MTS-18XL-B+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Impedance 50 ohms
View Details
RF ICs - 1832553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Msop
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details