Pasternack RF Switches PE71S6482

Description
Transfer Electromechanical Relay
Request a Quote Datasheet
Description
Transfer Electromechanical Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6482-ND - DigiKey
Thief River Falls, MN, United States
Transfer Electromechanical Relay

Transfer Electromechanical Relay

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE71S6482-ND
Product Name RF Switches
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Rack (8 x Absorptive SPDT), DC - 18 GHz - ZTRC-8SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF ICs - 1900413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details