Skyworks Solutions, Inc. 0.7 to 3.8 GHz SP6T LTE Transmit/Receive Switch with MIPI RFFE Interface SKY13636-695LF

Description
The SKY13636-695LF is a single-pole, six-throw (SP6T) antenna switch with a Mobile Industry Processor Interface (MIPI), Version 2.0. Using advanced switching technologies, the SKY13636-695LF maintains low insertion loss and high isolation for both transmit and receive switching paths. The high-linearity performance and low insertion loss achieved by the SKY13636-695LF make it an ideal choice for UMTS, CDMA2000, and LTE applications. Depending on the logic applied to the decoder, the antenna pin is connected to one of six switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high-isolation state. Switching is controlled by the MIPI decoder. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The SKY13636-695LF is manufactured in a compact, 2 x 2 mm, 14-pin surface-mount Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
The SKY13636-695LF is a single-pole, six-throw (SP6T) antenna switch with a Mobile Industry Processor Interface (MIPI), Version 2.0. Using advanced switching technologies, the SKY13636-695LF maintains low insertion loss and high isolation for both transmit and receive switching paths. The high-linearity performance and low insertion loss achieved by the SKY13636-695LF make it an ideal choice for UMTS, CDMA2000, and LTE applications. Depending on the logic applied to the decoder, the antenna pin is connected to one of six switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high-isolation state. Switching is controlled by the MIPI decoder. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The SKY13636-695LF is manufactured in a compact, 2 x 2 mm, 14-pin surface-mount Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.7 to 3.8 GHz SP6T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13636-695LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.7 to 3.8 GHz SP6T LTE Transmit/Receive Switch with MIPI RFFE Interface
SKY13636-695LF
0.7 to 3.8 GHz SP6T LTE Transmit/Receive Switch with MIPI RFFE Interface SKY13636-695LF
The SKY13636-695LF is a single-pole, six-throw (SP6T) antenna switch with a Mobile Industry Processor Interface (MIPI), Version 2.0. Using advanced switching technologies, the SKY13636-695LF maintains low insertion loss and high isolation for both transmit and receive switching paths. The high-linearity performance and low insertion loss achieved by the SKY13636-695LF make it an ideal choice for UMTS, CDMA2000, and LTE applications. Depending on the logic applied to the decoder, the antenna pin is connected to one of six switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high-isolation state. Switching is controlled by the MIPI decoder. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The SKY13636-695LF is manufactured in a compact, 2 x 2 mm, 14-pin surface-mount Quad Flat No-Lead (QFN) package.

The SKY13636-695LF is a single-pole, six-throw (SP6T) antenna switch with a Mobile Industry Processor Interface (MIPI), Version 2.0.
Using advanced switching technologies, the SKY13636-695LF maintains low insertion loss and high isolation for both transmit and receive switching paths. The high-linearity performance and low insertion loss achieved by the SKY13636-695LF make it an ideal choice for UMTS, CDMA2000, and LTE applications.
Depending on the logic applied to the decoder, the antenna pin is connected to one of six switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high-isolation state. Switching is controlled by the MIPI decoder. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied.
The SKY13636-695LF is manufactured in a compact, 2 x 2 mm, 14-pin surface-mount Quad Flat No-Lead (QFN) package.

Supplier's Site
RF Switches - 863-2054-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-2054-6-ND
RF Switches 863-2054-6-ND
RF Switch IC CDMA2000, LTE, UMTS SP6T 14-QFN (2x2)

RF Switch IC CDMA2000, LTE, UMTS SP6T 14-QFN (2x2)

Buy Now Datasheet
RF Switches - 863-2054-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-2054-2-ND
RF Switches 863-2054-2-ND
RF Switch IC CDMA2000, LTE, UMTS SP6T 14-QFN (2x2)

RF Switch IC CDMA2000, LTE, UMTS SP6T 14-QFN (2x2)

Buy Now Datasheet
RF Switches - 863-2054-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-2054-1-ND
RF Switches 863-2054-1-ND
RF Switch IC CDMA2000, LTE, UMTS SP6T 14-QFN (2x2)

RF Switch IC CDMA2000, LTE, UMTS SP6T 14-QFN (2x2)

Buy Now Datasheet
RF and Microwave Switch - SKY13636-695LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13636-695LF
RF and Microwave Switch SKY13636-695LF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - SKY13636-695LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13636-695LF
RF Switches SKY13636-695LF
RF Switch IC CDMA2000, LTE, UMTS SP6T 14-QFN (2x2)

RF Switch IC CDMA2000, LTE, UMTS SP6T 14-QFN (2x2)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY13636-695LF 863-2054-6-ND SKY13636-695LF SKY13636-695LF
Product Name 0.7 to 3.8 GHz SP6T LTE Transmit/Receive Switch with MIPI RFFE Interface RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; QFN, 14L Surface Mount; 14-UFQFN QFN Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

0.4 to 3.8 GHz SPDT Switch - SKY13581-676LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 700 to 3800 MHz
Type Single Pole Double Throw; SPDT
View Details
2 suppliers
1.0 to 6.0 GHz SPDT Switch - SKY13585-679LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 1000 to 6000 MHz
Isolation 38 dB
View Details
4 suppliers