Pasternack RF Switches PE71S6454

Description
SP6T Electromechanical Relay Nor
Request a Quote Datasheet
Description
SP6T Electromechanical Relay Nor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6454-ND - DigiKey
Thief River Falls, MN, United States
SP6T Electromechanical Relay Nor

SP6T Electromechanical Relay Nor

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE71S6454-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 65 C (-13 to 149 F)
Frequency Range 0.0 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Millimeter Wave Switches (DC-50 GHz), 8 x Reflective SPDT - RC-8SPDT-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details