Pasternack RF Switches PE71S6388

Description
RF Switch IC General Purpose DPDT 50Ohm Module
Request a Quote Datasheet
Description
RF Switch IC General Purpose DPDT 50Ohm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6388-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm Module

RF Switch IC General Purpose DPDT 50Ohm Module

Buy Now Datasheet
RF Switches - PE71S6388 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE71S6388
RF Switches PE71S6388
RF Switch IC General Purpose DPDT 50Ohm Module

RF Switch IC General Purpose DPDT 50Ohm Module

Buy Now Datasheet
RF and Wireless - RF Switches - PE71S6388 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
PE71S6388
RF and Wireless - RF Switches PE71S6388
IC RF SWITCH DPDT 18GHZ MODULE

IC RF SWITCH DPDT 18GHZ MODULE

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number 6099-PE71S6388-ND PE71S6388 PE71S6388
Product Name RF Switches RF Switches RF and Wireless - RF Switches
Package Type Module, SMA Connectors
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 18000 MHz 18000 MHz ? to 18000 MHz
Insertion Loss 0.2000 dB 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.1 - 8GHz SP8T Switch - QPC2180 - Qorvo
Specs
Package Type QFN
Frequency Range 100 to 8000 MHz
Insertion Loss 0.6000 dB
View Details
0.1 – 3.0 GHz SPDT High Power Switch (Single Bit Control) in a WLCSP Package - SKY13448-001 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; WLCSP, 8-bump
Frequency Range 100 to 3000 MHz
Isolation 25 to 32 dB
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 6000 MHz, 50Ω - M3SWA2-63DRC+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 6000 MHz
View Details
3 suppliers
RF Coaxial Switches - NMSD2K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Double Pole Double Throw; DPDT
View Details