Skyworks Solutions, Inc. 0.1 – 3.0 GHz SPDT High Power Switch (Single Bit Control) in a WLCSP Package SKY13448-001

Description
Please note: SKY13448-001 is being discontinued and is not recommended for new designs. The SKY13448-001 is a Single-Pole, Double-Throw (SPDT) LTE/WCDMA/GSM transmit switch. Switching is controlled by an integrated GPIO interface with a single control pin. Depending on the logic voltage level applied to the control pin, the antenna port is connected to one of the switched RF outputs (RF1 or RF2) through a low insertion loss path, while the path between the antenna port and the other RF port is in a high isolation state. No external DC blocking capacitors are required as long as no DC voltage is applied on any RF path. The SKY13448-001 is provided in a compact 8-bump, 1.1 x 1.1 x 0.36 mm Wafer Level Chip Scale Package (WLCSP) that meets requirements for board-level assembly. Bump diameters are 200 microns with a minimum bump pitch of 400 microns.
Request a Quote
Description
Please note: SKY13448-001 is being discontinued and is not recommended for new designs. The SKY13448-001 is a Single-Pole, Double-Throw (SPDT) LTE/WCDMA/GSM transmit switch. Switching is controlled by an integrated GPIO interface with a single control pin. Depending on the logic voltage level applied to the control pin, the antenna port is connected to one of the switched RF outputs (RF1 or RF2) through a low insertion loss path, while the path between the antenna port and the other RF port is in a high isolation state. No external DC blocking capacitors are required as long as no DC voltage is applied on any RF path. The SKY13448-001 is provided in a compact 8-bump, 1.1 x 1.1 x 0.36 mm Wafer Level Chip Scale Package (WLCSP) that meets requirements for board-level assembly. Bump diameters are 200 microns with a minimum bump pitch of 400 microns.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.1 – 3.0 GHz SPDT High Power Switch (Single Bit Control) in a WLCSP Package - SKY13448-001 - Skyworks Solutions, Inc.
Irvine, CA, United States
0.1 – 3.0 GHz SPDT High Power Switch (Single Bit Control) in a WLCSP Package
SKY13448-001
0.1 – 3.0 GHz SPDT High Power Switch (Single Bit Control) in a WLCSP Package SKY13448-001
Please note: SKY13448-001 is being discontinued and is not recommended for new designs. The SKY13448-001 is a Single-Pole, Double-Throw (SPDT) LTE/WCDMA/GSM transmit switch. Switching is controlled by an integrated GPIO interface with a single control pin. Depending on the logic voltage level applied to the control pin, the antenna port is connected to one of the switched RF outputs (RF1 or RF2) through a low insertion loss path, while the path between the antenna port and the other RF port is in a high isolation state. No external DC blocking capacitors are required as long as no DC voltage is applied on any RF path. The SKY13448-001 is provided in a compact 8-bump, 1.1 x 1.1 x 0.36 mm Wafer Level Chip Scale Package (WLCSP) that meets requirements for board-level assembly. Bump diameters are 200 microns with a minimum bump pitch of 400 microns.

Please note: SKY13448-001 is being discontinued and is not recommended for new designs.

The SKY13448-001 is a Single-Pole, Double-Throw (SPDT) LTE/WCDMA/GSM transmit switch. Switching is controlled by an integrated GPIO interface with a single control pin. Depending on the logic voltage level applied to the control pin, the antenna port is connected to one of the switched RF outputs (RF1 or RF2) through a low insertion loss path, while the path between the antenna port and the other RF port is in a high isolation state.
No external DC blocking capacitors are required as long as no DC voltage is applied on any RF path.
The SKY13448-001 is provided in a compact 8-bump, 1.1 x 1.1 x 0.36 mm Wafer Level Chip Scale Package (WLCSP) that meets requirements for board-level assembly. Bump diameters are 200 microns with a minimum bump pitch of 400 microns.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Switches
Product Number SKY13448-001
Product Name 0.1 – 3.0 GHz SPDT High Power Switch (Single Bit Control) in a WLCSP Package
Package Type Surface Mount; WLCSP, 8-bump
Unlock Full Specs
to access all available technical data

Similar Products

0.4 to 2.7 GHz SP10T MIPI Diversity Switch - SKY13562-670LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 400 to 2700 MHz
Type SP10T
View Details
2 suppliers
pHEMT GaAs IC High-Power 4-CTL DPDT Switch LF–6 GHz - SKY13318-321LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Isolation 15 to 22 dB
View Details
3 suppliers
0.1 - 6.0 GHz SP3T/SPDT Wire-Bondable GaAs Die - SKY13434-002 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Wire bond die
Frequency Range 100 to 6000 MHz
Isolation 24 to 30 dB
View Details
0.1-2.7 GHz SP4T Switch With Integrated Logic Decoder - SKY13388-465LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN,12L
Frequency Range 100 to 2700 MHz
Isolation 21 to 31 dB
View Details
4 suppliers