Pasternack RF and Wireless - RF Switches PE71S6383

Description
IC RF SWITCH SP6T 26.5GHZ MODULE
Datasheet
Description
IC RF SWITCH SP6T 26.5GHZ MODULE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - PE71S6383 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
PE71S6383
RF and Wireless - RF Switches PE71S6383
IC RF SWITCH SP6T 26.5GHZ MODULE

IC RF SWITCH SP6T 26.5GHZ MODULE

Supplier's Site
RF Switches - PE71S6383 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE71S6383
RF Switches PE71S6383
RF Switch IC General Purpose SP6T 50Ohm Module

RF Switch IC General Purpose SP6T 50Ohm Module

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number PE71S6383 PE71S6383
Product Name RF and Wireless - RF Switches RF Switches
Frequency Range ? to 26500 MHz 26500 MHz
Insertion Loss 0.1500 dB 0.1500 dB
Isolation 80 dB 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QM11022TR13-5KTR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, No Lead
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 600 to 6000 MHz
View Details
0.1-4.0 GHz DPDT Switch - SKY13395-397LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 4000 MHz
Isolation 17 to 27 dB
View Details
4 suppliers
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω - ZFSWA2R-63DRB+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 1 to 2.6 dB
View Details
2 suppliers
RF Coaxial Switches - NMS6STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details