Infineon Technologies AG RF Switches BGSA143GL10E6327XTSA1

Description
Infineon BGSA143GL10E6327XTSA 1 RF Switch
Request a Quote Datasheet
Description
Infineon BGSA143GL10E6327XTSA 1 RF Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2732622 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Switches
2732622
RF Switches 2732622
Infineon BGSA143GL10E6327XTSA 1 RF Switch

Infineon BGSA143GL10E6327XTSA1 RF Switch

Supplier's Site
RF Switches - 2732621 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Switches
2732621
RF Switches 2732621
Infineon BGSA143GL10E6327XTSA 1 RF Switch

Infineon BGSA143GL10E6327XTSA1 RF Switch

Supplier's Site
RF Switch

RF Switch

Supplier's Site Datasheet
RF Switches - 448-BGSA143GL10E6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T PG-TSLP-10-2

RF Switch IC General Purpose SP4T PG-TSLP-10-2

Buy Now Datasheet
RF Switches - 448-BGSA143GL10E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T PG-TSLP-10-2

RF Switch IC General Purpose SP4T PG-TSLP-10-2

Buy Now Datasheet
RF Switches - 448-BGSA143GL10E6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T PG-TSLP-10-2

RF Switch IC General Purpose SP4T PG-TSLP-10-2

Buy Now Datasheet
RF and Wireless - RF Switches - 1337889-BGSA143GL10E6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Switches
1337889-BGSA143GL10E6327XTSA1
RF and Wireless - RF Switches 1337889-BGSA143GL10E6327XTSA1
Win Source Part Number: 1337889-BGSA143GL10E 6327XTSA1 Category: RF and Wireless - RF Switches Package: Tape & Reel Standard Package: 7,500 Frequency Range: 6GHz Circuit: SP4T RF Type: General Purpose Voltage - Supply: 42V Mounting Type: Surface Mount Package / Case: 10-XFLGA Supplier Device Package: PG-TSLP-10-2 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: BGSA143

Win Source Part Number: 1337889-BGSA143GL10E6327XTSA1
Category: RF and Wireless - RF Switches
Package: Tape & Reel
Standard Package: 7,500
Frequency Range: 6GHz
Circuit: SP4T
RF Type: General Purpose
Voltage - Supply: 42V
Mounting Type: Surface Mount
Package / Case: 10-XFLGA
Supplier Device Package: PG-TSLP-10-2
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: BGSA143

Buy Now Datasheet
Low Res Antenna Tuning Switch, Tslp-10 Rohs Compliant Infineon - 49AH9073 - Newark, An Avnet Company
Chicago, IL, United States
Low Res Antenna Tuning Switch, Tslp-10 Rohs Compliant Infineon
49AH9073
Low Res Antenna Tuning Switch, Tslp-10 Rohs Compliant Infineon 49AH9073
LOW RES ANTENNA TUNING SWITCH, TSLP-10 ROHS COMPLIANT: YES

LOW RES ANTENNA TUNING SWITCH, TSLP-10 ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Switches - BGSA143GL10E6327XTSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC General Purpose SP4T PG-TSLP-10-2

RF Switch IC General Purpose SP4T PG-TSLP-10-2

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Rochester Electronics DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches RF Switches RF Switches
Product Number 2732622 BGSA143GL10E6327XTSA1 448-BGSA143GL10E6327XTSA1DKR-ND 1337889-BGSA143GL10E6327XTSA1 49AH9073 BGSA143GL10E6327XTSA1
Product Name RF Switches RF Switches RF and Wireless - RF Switches Low Res Antenna Tuning Switch, Tslp-10 Rohs Compliant Infineon RF Switches
Operating Temperature 85 C (185 F) 125 C (257 F)
Impedance 50 ohms
Package Type Surface Mount; 10-XFLGA Surface Mount
Frequency Range 400 to 6000 MHz 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
 - BGS14AN16E6327XTSA1 - Rochester Electronics
Infineon Technologies AG
View Details
3 suppliers
Mechanical Switch Assembly, 5 x SP8T, DC - 26.5 GHz, 2U, SMA - ZT-5SP8T-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
RF Coaxial Switches - NMS10STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T(Terminated)
View Details