Pasternack Attenuators PE7089-9

Description
RF Attenuators 9dB 0 Hz ~ 50 GHz 50 Ohms 1W Module
Datasheet
Description
RF Attenuators 9dB 0 Hz ~ 50 GHz 50 Ohms 1W Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PE7089-9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7089-9
Attenuators PE7089-9
RF Attenuators 9dB 0 Hz ~ 50 GHz 50 Ohms 1W Module

RF Attenuators 9dB 0 Hz ~ 50 GHz 50 Ohms 1W Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PE7089-9
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 2237205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 70 dB
View Details
Fixed Attenuators - NFA5002 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details