Pasternack RF and Wireless - Attenuators PE7001-30

Description
30 dB Fixed Attenuator, SMA Male
Description
30 dB Fixed Attenuator, SMA Male

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - PE7001-30 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
PE7001-30
RF and Wireless - Attenuators PE7001-30
30 dB Fixed Attenuator, SMA Male

30 dB Fixed Attenuator, SMA Male

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Attenuators
Product Number PE7001-30
Product Name RF and Wireless - Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o203003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 7122930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Connectors Bnc
View Details
Digitally Controlled Attenuators - NDA-500-40000-63.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.5000 GHz
View Details