Pasternack RF Directional Coupler PE2CP1122-30

Description
RF Directional Coupler 5G, GSM, LTE 30dB 30W Module
Request a Quote Datasheet
Description
RF Directional Coupler 5G, GSM, LTE 30dB 30W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1122-30-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1122-30-ND
RF Directional Coupler 6099-PE2CP1122-30-ND
RF Directional Coupler 5G, GSM, LTE 30dB 30W Module

RF Directional Coupler 5G, GSM, LTE 30dB 30W Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1122-30-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 1000.00 to 40000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 to 8GHz – Directional Coupler - UIYDCP5525A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CWM-10M-2.3G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 600.00 to 4000.00 MHz
View Details