Werbel Microwave LLC Directional Couplers WMC-2-8-6dB-S

Description
Model WMC-2-8-6dB-S from Werbel Microwave is a directional coupler that covers 2 to 8 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. With max VSWR of 1.25:1 and directivity of 22dB typical, signal loss reflections are minimal while high accuracy reflectometry may be obtained. Small size aluminum enclosure measures 2.00 x 0.69 x 0.38 in. The device is RoHS compliant and is assembled and tested in the USA. Covers S band and C band in one packaged device. Purchase direct via DigiKey Marketplace.
Request a Quote
Description
Model WMC-2-8-6dB-S from Werbel Microwave is a directional coupler that covers 2 to 8 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. With max VSWR of 1.25:1 and directivity of 22dB typical, signal loss reflections are minimal while high accuracy reflectometry may be obtained. Small size aluminum enclosure measures 2.00 x 0.69 x 0.38 in. The device is RoHS compliant and is assembled and tested in the USA. Covers S band and C band in one packaged device. Purchase direct via DigiKey Marketplace.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMC-2-8-6dB-S is a directional coupler designed for 2 to 8 GHz applications with a 6.5 dB nominal coupling, 22 dB minimum directivity, and 1.4 dB maximum mainline loss. It features SMA female connectors, a 50 Ω impedance, and operates from -55 to +85 °C. The device has a maximum forward power rating of 50 W and reverse power of 3 W when properly terminated. Its aluminum enclosure measures 2.00 x 0.69 x 0.38 inches and is RoHS3 compliant.

Datasheet Summary
Powered by GS/AI

The WMC-2-8-6dB-S is a directional coupler designed for 2 to 8 GHz applications with a 6.5 dB nominal coupling, 22 dB minimum directivity, and 1.4 dB maximum mainline loss. It features SMA female connectors, a 50 Ω impedance, and operates from -55 to +85 °C. The device has a maximum forward power rating of 50 W and reverse power of 3 W when properly terminated. Its aluminum enclosure measures 2.00 x 0.69 x 0.38 inches and is RoHS3 compliant.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - WMC-2-8-6dB-S - Werbel Microwave LLC
East Hanover, NJ, United States
Directional Couplers
WMC-2-8-6dB-S
Directional Couplers WMC-2-8-6dB-S
Model WMC-2-8-6dB-S from Werbel Microwave is a directional coupler that covers 2 to 8 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. With max VSWR of 1.25:1 and directivity of 22dB typical, signal loss reflections are minimal while high accuracy reflectometry may be obtained. Small size aluminum enclosure measures 2.00 x 0.69 x 0.38 in. The device is RoHS compliant and is assembled and tested in the USA. Covers S band and C band in one packaged device. Purchase direct via DigiKey Marketplace.

Model WMC-2-8-6dB-S from Werbel Microwave is a directional coupler that covers 2 to 8 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. With max VSWR of 1.25:1 and directivity of 22dB typical, signal loss reflections are minimal while high accuracy reflectometry may be obtained. Small size aluminum enclosure measures 2.00 x 0.69 x 0.38 in. The device is RoHS compliant and is assembled and tested in the USA. Covers S band and C band in one packaged device.

Purchase direct via DigiKey Marketplace.

Supplier's Site Datasheet

Technical Specifications

  Werbel Microwave LLC
Product Category RF Couplers
Product Number WMC-2-8-6dB-S
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - WMC-0.5-2-30dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 500.00 to 2000.00 MHz
View Details
Directional Couplers - WMC-2-18-6dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 18000.00 MHz
View Details
Directional Couplers - WMC-0.3-8-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 300.00 to 8000.00 MHz
View Details
Directional Couplers - WMHPC-80-520M-6dB-N - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 80.00 to 520.00 MHz
View Details