Mini-Circuits RF Directional Coupler ZFDC-20-50B-S+

Description
DIR COUP / SMA / BKT / ROHS
Request a Quote Datasheet
Description
DIR COUP / SMA / BKT / ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 3157-ZFDC-20-50B-S+-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-ZFDC-20-50B-S+-ND
RF Directional Coupler 3157-ZFDC-20-50B-S+-ND
DIR COUP / SMA / BKT / ROHS

DIR COUP / SMA / BKT / ROHS

Buy Now Datasheet
RF Directional Coupler - ZFDC-20-50B-S+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
ZFDC-20-50B-S+
RF Directional Coupler ZFDC-20-50B-S+
RF Directional Coupler General Purpose 20MHz ~ 2GHz 19.5 ± 0.5dB 1W Module, SMA Connectors

RF Directional Coupler General Purpose 20MHz ~ 2GHz 19.5 ± 0.5dB 1W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number 3157-ZFDC-20-50B-S+-ND ZFDC-20-50B-S+
Product Name RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

800 to 3600MHz – Dual Directional Coupler - UIYDDCP21424A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 800.00 to 3600.00 MHz
Power 10.00 watts
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 1GHz to 18GHz Rated at 30 Watts - HRT-HC(1000/18000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 1000.00 to 18000.00 MHz
Power 30.00 watts
View Details