Marki Microwave LLC CE10-1R520T, Elite 1.5-20 GHz Directional Coupler CE10-1R520T

Description
The CE10-1R520T is a next generation broadband 1.5GHz to 20GHz, 10dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE10-1R520T offers the best directivity, return loss, and coupling accuracy available on the market. Available as a three port directional coupler with included 50? termination on the isolated port, the CE10-1R520T is an exceptional choice for broadband return loss measurements, power leveling, and signal monitoring applications. Sophisticated neural network design techniques combined with deep circuit knowledge and triplate stripline construction allow the Marki Elite Series of Couplers to provide superior performance to all other directional couplers available.
Request a Quote Datasheet
Description
The CE10-1R520T is a next generation broadband 1.5GHz to 20GHz, 10dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE10-1R520T offers the best directivity, return loss, and coupling accuracy available on the market. Available as a three port directional coupler with included 50? termination on the isolated port, the CE10-1R520T is an exceptional choice for broadband return loss measurements, power leveling, and signal monitoring applications. Sophisticated neural network design techniques combined with deep circuit knowledge and triplate stripline construction allow the Marki Elite Series of Couplers to provide superior performance to all other directional couplers available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CE10-1R520T, Elite 1.5-20 GHz Directional Coupler - CE10-1R520T - Marki Microwave LLC
Morgan Hill, CA, United States
CE10-1R520T, Elite 1.5-20 GHz Directional Coupler
CE10-1R520T
CE10-1R520T, Elite 1.5-20 GHz Directional Coupler CE10-1R520T
The CE10-1R520T is a next generation broadband 1.5GHz to 20GHz, 10dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE10-1R520T offers the best directivity, return loss, and coupling accuracy available on the market. Available as a three port directional coupler with included 50? termination on the isolated port, the CE10-1R520T is an exceptional choice for broadband return loss measurements, power leveling, and signal monitoring applications. Sophisticated neural network design techniques combined with deep circuit knowledge and triplate stripline construction allow the Marki Elite Series of Couplers to provide superior performance to all other directional couplers available.

The CE10-1R520T is a next generation broadband 1.5GHz to 20GHz, 10dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE10-1R520T offers the best directivity, return loss, and coupling accuracy available on the market. Available as a three port directional coupler with included 50? termination on the isolated port, the CE10-1R520T is an exceptional choice for broadband return loss measurements, power leveling, and signal monitoring applications. Sophisticated neural network design techniques combined with deep circuit knowledge and triplate stripline construction allow the Marki Elite Series of Couplers to provide superior performance to all other directional couplers available.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Couplers
Product Number CE10-1R520T
Product Name CE10-1R520T, Elite 1.5-20 GHz Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

MQH-1842CH, MMIC 18-42GHz Quadrature Hybrid - MQH-1842CH - Marki Microwave LLC
Specs
Frequency Range 18000.00 to 42000.00 MHz
View Details
C16-0667, DIRECTIONAL COUPLER - C16-0667 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 6000.00 to 67000.00 MHz
View Details
MQH-3R510CH, MMIC 3.5-10GHz Quadrature Hybrid - MQH-3R510CH - Marki Microwave LLC
Specs
Frequency Range 3500.00 to 10000.00 MHz
View Details
MMIC 9 - 19 GHz 90° Hybrid Coupler - MQH-0919CSP3 - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 9000.00 to 19000.00 MHz
View Details