Pasternack RF Amplifiers PE15A5104

Description
Temperature Compensated Low Nois
Request a Quote Datasheet
Description
Temperature Compensated Low Nois
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5104-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5104-ND
RF Amplifiers 6099-PE15A5104-ND
Temperature Compensated Low Nois

Temperature Compensated Low Nois

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A5104-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 8000 MHz
Minimum Gain 40 dB
Maximum Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4000 MHz Cascadable Gain Block - ECG005B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 4000 MHz
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Sky5® Front-End Module for NR, LTE, WCDMA, and CDMA - SKY58260-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 79-pad configuration
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details