Pasternack RF Amplifiers PE15A5080

Description
RF Amplifier IC General Purpose 4.4GHz ~ 4.9GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 4.4GHz ~ 4.9GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5080-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5080-ND
RF Amplifiers 6099-PE15A5080-ND
RF Amplifier IC General Purpose 4.4GHz ~ 4.9GHz Module

RF Amplifier IC General Purpose 4.4GHz ~ 4.9GHz Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A5080-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4400 to 4900 MHz
Minimum Gain 45 dB
Maximum Gain 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 12000 MHz
Output VSWR 2 :1
View Details