Infineon Technologies AG GPS / GLONASS / COMPASS LNA BGA751N7

Description
The BGA751L7 is a low current single-band low noise amplifier MMIC for UMTS bands V, VI and VIII. The LNA is based upon Infineon’s proprietary and cost-effective SiGe:C technology and comes in a low profileTSNP-7-1 or TSNP-7-2 leadless green packages. Because the matching is off chip, the 800 MHz path can be easily converted into a 900 MHz path by optimizing the input and output matching network. This document specifies the electrical parameters, pinout, application circuit and packaging of the chip. Summary of Features: - Gain: 16 / -8 dB in high / low gain mode - Noise figure: 1.05 dB in high gain mode - Supply current: 3.3 / 0.5 mA in high / low gain mode - Standby mode (< 2 μA typ.) - Output internally matched to 50 ω - Inputs pre-matched to 50 ω - 2kV HBM ESD protection - Low external component count - Small leadless TSNP-7-1 / TSNP-7-2 packages (2.0 x 1.3 x 0.39 mm) - Pb-free (RoHS compliant) package Target Applications: - LNA for LTE and 3G systems
Request a Quote Datasheet
Description
The BGA751L7 is a low current single-band low noise amplifier MMIC for UMTS bands V, VI and VIII. The LNA is based upon Infineon’s proprietary and cost-effective SiGe:C technology and comes in a low profileTSNP-7-1 or TSNP-7-2 leadless green packages. Because the matching is off chip, the 800 MHz path can be easily converted into a 900 MHz path by optimizing the input and output matching network. This document specifies the electrical parameters, pinout, application circuit and packaging of the chip. Summary of Features: - Gain: 16 / -8 dB in high / low gain mode - Noise figure: 1.05 dB in high gain mode - Supply current: 3.3 / 0.5 mA in high / low gain mode - Standby mode (< 2 μA typ.) - Output internally matched to 50 ω - Inputs pre-matched to 50 ω - 2kV HBM ESD protection - Low external component count - Small leadless TSNP-7-1 / TSNP-7-2 packages (2.0 x 1.3 x 0.39 mm) - Pb-free (RoHS compliant) package Target Applications: - LNA for LTE and 3G systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GPS / GLONASS / COMPASS LNA - BGA751N7 - Infineon Technologies AG
Neubiberg, Germany
GPS / GLONASS / COMPASS LNA
BGA751N7
GPS / GLONASS / COMPASS LNA BGA751N7
The BGA751L7 is a low current single-band low noise amplifier MMIC for UMTS bands V, VI and VIII. The LNA is based upon Infineon’s proprietary and cost-effective SiGe:C technology and comes in a low profileTSNP-7-1 or TSNP-7-2 leadless green packages. Because the matching is off chip, the 800 MHz path can be easily converted into a 900 MHz path by optimizing the input and output matching network. This document specifies the electrical parameters, pinout, application circuit and packaging of the chip. Summary of Features: - Gain: 16 / -8 dB in high / low gain mode - Noise figure: 1.05 dB in high gain mode - Supply current: 3.3 / 0.5 mA in high / low gain mode - Standby mode (< 2 μA typ.) - Output internally matched to 50 ω - Inputs pre-matched to 50 ω - 2kV HBM ESD protection - Low external component count - Small leadless TSNP-7-1 / TSNP-7-2 packages (2.0 x 1.3 x 0.39 mm) - Pb-free (RoHS compliant) package Target Applications: - LNA for LTE and 3G systems

The BGA751L7 is a low current single-band low noise amplifier MMIC for UMTS bands V, VI and VIII. The LNA is based upon Infineon’s proprietary and cost-effective SiGe:C technology and comes in a low profileTSNP-7-1 or TSNP-7-2 leadless green packages. Because the matching is off chip, the 800 MHz path can be easily converted into a 900 MHz path by optimizing the input and output matching network. This document specifies the electrical parameters, pinout, application circuit and packaging of the chip.
Summary of Features:
- Gain: 16 / -8 dB in high / low gain mode
- Noise figure: 1.05 dB in high gain mode
- Supply current: 3.3 / 0.5 mA in high / low gain mode
- Standby mode (< 2 μA typ.)
- Output internally matched to 50 Ω
- Inputs pre-matched to 50 Ω
- 2kV HBM ESD protection
- Low external component count
- Small leadless TSNP-7-1 / TSNP-7-2 packages (2.0 x 1.3 x 0.39 mm)
- Pb-free (RoHS compliant) package
Target Applications:
- LNA for LTE and 3G systems

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Amplifiers
Product Number BGA751N7
Product Name GPS / GLONASS / COMPASS LNA
RoHS Compliant RoHS
Frequency Range 800 MHz
Minimum Gain 15.8 dB
Maximum Gain 15.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA7M1N6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 1800 to 2200 MHz
View Details
4 suppliers
RF/IF and RFID - RF Amplifiers - 1124866-BGB707L7ESDE6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 27 dB
View Details
5 suppliers
RF Amplifiers - BGB719N7ESDE6327XTMA1 - 103733-BGB719N7ESDE6327XTMA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 10 to 1000 MHz
Minimum Gain 13.5 dB
View Details
3 suppliers
RF Amplifiers - BGA751N7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular
Frequency Range 850 MHz
View Details
2 suppliers