Pasternack RF Amplifiers PE15A5052

Description
40 dB Gain, 5 Watt P1dB, 8 GHz t
Request a Quote Datasheet
Description
40 dB Gain, 5 Watt P1dB, 8 GHz t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5052-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5052-ND
RF Amplifiers 6099-PE15A5052-ND
40 dB Gain, 5 Watt P1dB, 8 GHz t

40 dB Gain, 5 Watt P1dB, 8 GHz t

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A5052 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A5052
RF and Wireless - RF Amplifiers PE15A5052
40 dB Gain, 5 Watt P1dB, 8 GHz t

40 dB Gain, 5 Watt P1dB, 8 GHz t

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A5052-ND PE15A5052
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8000 to 12000 MHz 8000 to 12000 MHz
Minimum Gain 40 dB ? to 40 dB
Maximum Gain 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-500-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 18000 MHz
Output VSWR 3.5 :1
View Details
CMOS 5GHz WLAN 802.11ac RFeIC with PA, LNA and SPDT - RFX8053 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5850 MHz
Operating Voltage 4.8 volts
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
ADM-8556CH, 6 - 20 GHz Distributed Amplifier - ADM-8556CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 20000 MHz
Package Type bare-die
View Details