Pasternack RF and Wireless - RF Amplifiers PE15A5036

Description
44 dB Gain, 10 Watt Psat, 1 GHz
Description
44 dB Gain, 10 Watt Psat, 1 GHz

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - PE15A5036 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A5036
RF and Wireless - RF Amplifiers PE15A5036
44 dB Gain, 10 Watt Psat, 1 GHz

44 dB Gain, 10 Watt Psat, 1 GHz

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number PE15A5036
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1000 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-100-20000-55 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 100 to 20000 MHz
Output VSWR 2.5 :1
View Details
RX Diversity FEM with Gain (B29, B26, B8, B20, B12/13, B28A and B28B) - SKY13713-21 - Skyworks Solutions, Inc.
Specs
Frequency Range 698 to 960 MHz
Package Type Surface Mount; MCM, 24-pad
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
AMM-6702UC, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702UC - Marki Microwave LLC
Specs
Frequency Range 20000 to 55000 MHz
Package Type Connectorized; connectorized
View Details