Pasternack RF Amplifiers PE15A4072

Description
40 dB Gain, 4 Watt P1dB, 20 MHz
Request a Quote Datasheet
Description
40 dB Gain, 4 Watt P1dB, 20 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4072-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4072-ND
RF Amplifiers 6099-PE15A4072-ND
40 dB Gain, 4 Watt P1dB, 20 MHz

40 dB Gain, 4 Watt P1dB, 20 MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A4072 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4072
RF and Wireless - RF Amplifiers PE15A4072
40 dB Gain, 4 Watt P1dB, 20 MHz

40 dB Gain, 4 Watt P1dB, 20 MHz

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A4072-ND PE15A4072
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 20 to 1000 MHz 20 to 1000 MHz
Minimum Gain 40 dB ? to 40 dB
Maximum Gain 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Connectorized BNC, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω - ZHL-1-2WX+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
AMM-7199CH, 11 GHz - 38 GHz GaAs Driver Amplifier - AMM-7199CH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details