Pasternack RF Amplifiers PE15A3503

Description
44 dB Gain, 1 Watt P1dB, 2 GHz t
Request a Quote Datasheet
Description
44 dB Gain, 1 Watt P1dB, 2 GHz t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3503-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3503-ND
RF Amplifiers 6099-PE15A3503-ND
44 dB Gain, 1 Watt P1dB, 2 GHz t

44 dB Gain, 1 Watt P1dB, 2 GHz t

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A3503 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3503
RF and Wireless - RF Amplifiers PE15A3503
44 dB Gain, 1 Watt P1dB, 2 GHz t

44 dB Gain, 1 Watt P1dB, 2 GHz t

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A3503-ND PE15A3503
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 6000 MHz 2000 to 6000 MHz
Minimum Gain 44 dB ? to 44 dB
Maximum Gain 44 dB 44 dB
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGA614 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 17 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details