Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AMPLIFIERS
PASTERNACK
PE15A3270 -- RF AND WIRELESS - RF AMPLIFIERS
Pasternack
RF and Wireless - RF Amplifiers
PE15A3270
Description
2.5 dB NF, 15.5 dBm Psat, 2 GHz
Acme Chip Technology Co., Limited
Done
Description
2.5 dB NF, 15.5 dBm Psat, 2 GHz
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3270
RF and Wireless - RF Amplifiers
PE15A3270
2.5 dB NF, 15.5 dBm Psat, 2 GHz
2.5 dB NF, 15.5 dBm Psat, 2 GHz
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
RF Amplifiers
Product Number
PE15A3270
Product Name
RF and Wireless - RF Amplifiers
Frequency Range
2000 to 20000 MHz
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
mmW Driver Amplifier
1030322
Specs
Frequency Range
32000 to 45000 MHz
Maximum Gain
16.8 dB
Output Power
24 dBm
View Details
Infineon Technologies AG
RF Amplifiers
BGA616H6327XTSA1
Specs
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
Mobile / Wireless Systems; CDMA, GSM, PCS
Frequency Range
0.0 to 2700 MHz
View Details
4
suppliers
A.H. Systems Inc.
Broadband Preamplifiers
Model PAM-1826
Specs
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 26500 MHz
View Details
Rochester Electronics
RF Amplifiers - AD6630ARZ-REEL
AD6630ARZ-REEL
Specs
Applications
RF Microwave
Package Type
16-SOIC
View Details