Pasternack RF Amplifiers PE15A3261

Description
3.5 dB NF, 13.5 dBm P1dB, 26.5 G
Request a Quote Datasheet
Description
3.5 dB NF, 13.5 dBm P1dB, 26.5 G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3261-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3261-ND
RF Amplifiers 6099-PE15A3261-ND
3.5 dB NF, 13.5 dBm P1dB, 26.5 G

3.5 dB NF, 13.5 dBm P1dB, 26.5 G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A3261-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 26500 to 40000 MHz
Minimum Gain 25 dB
Maximum Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF/IF and RFID - RF Amplifiers - 973200-BGM15HA12E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 15.7 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
450-470 MHz Transmit/Receive Front-end Module - SKY65338-21 - Skyworks Solutions, Inc.
Specs
Output Power 27 dBm
Package Type Surface Mount; Plugin; MCM, 12-pin
Operating Voltage 3.6 volts
View Details