Pasternack RF Amplifiers PE15A3021

Description
1 Watt P1dB, 300 MHz to 18 GHz,
Request a Quote Datasheet
Description
1 Watt P1dB, 300 MHz to 18 GHz,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3021-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3021-ND
RF Amplifiers 6099-PE15A3021-ND
1 Watt P1dB, 300 MHz to 18 GHz,

1 Watt P1dB, 300 MHz to 18 GHz,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A3021-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 300 to 18000 MHz
Minimum Gain 41 dB
Maximum Gain 41 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - BGA777L7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 2300 to 2700 MHz
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
2 Watt InGaP HBT Power Amplifier ISM 600–1100 MHz Band - SKY65111-348LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 600 to 1100 MHz
Minimum Gain 40 dB
View Details
6 suppliers