Pasternack RF Amplifiers PE15A1055

Description
RF Amplifier IC General Purpose 10kHz ~ 1.4GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 10kHz ~ 1.4GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1055-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1055-ND
RF Amplifiers 6099-PE15A1055-ND
RF Amplifier IC General Purpose 10kHz ~ 1.4GHz Module

RF Amplifier IC General Purpose 10kHz ~ 1.4GHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1055 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1055
RF and Wireless - RF Amplifiers PE15A1055
IC RF AMP GPS 10KHZ-1.4GHZ MOD

IC RF AMP GPS 10KHZ-1.4GHZ MOD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1055-ND PE15A1055
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0100 to 1400 MHz 0.0100 to 1400 MHz
Minimum Gain 42 dB ? to 42 dB
Maximum Gain 42 dB 42 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF Amplifiers - BGA5H1BN6E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 2300 to 2690 MHz
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF/IF and RFID - RF Amplifiers - 1236201-SKY65052-372LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 400 to 6000 MHz
Minimum Gain 15 dB
View Details
3 suppliers