L-com, Inc. RF and Wireless - Attenuators LCAT1007-20

Description
DC-18GHZ 2W RF FIXED ATTENUATOR
Description
DC-18GHZ 2W RF FIXED ATTENUATOR

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - LCAT1007-20 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
LCAT1007-20
RF and Wireless - Attenuators LCAT1007-20
DC-18GHZ 2W RF FIXED ATTENUATOR

DC-18GHZ 2W RF FIXED ATTENUATOR

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Attenuators
Product Number LCAT1007-20
Product Name RF and Wireless - Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
Connectors Type N; N
View Details
Attenuators - 3157-UNAT-10A+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers
Coaxial Attenuator - 5o203003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details