L-com, Inc. RF and Wireless - Attenuators LCAT1007-10

Description
DC-18GHZ 2W RF FIXED ATTENUATOR
Description
DC-18GHZ 2W RF FIXED ATTENUATOR

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - LCAT1007-10 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
LCAT1007-10
RF and Wireless - Attenuators LCAT1007-10
DC-18GHZ 2W RF FIXED ATTENUATOR

DC-18GHZ 2W RF FIXED ATTENUATOR

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Attenuators
Product Number LCAT1007-10
Product Name RF and Wireless - Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20506S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 2823256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Connectors SMA; SMA
View Details
Fixed Attenuators - NFA18K2 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details