L-com, Inc. Attenuators LCAT1006-30

Description
DC-18GHZ 2W RF FIXED ATTENUATOR
Request a Quote Datasheet
Description
DC-18GHZ 2W RF FIXED ATTENUATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5073-LCAT1006-30-ND - DigiKey
Thief River Falls, MN, United States
DC-18GHZ 2W RF FIXED ATTENUATOR

DC-18GHZ 2W RF FIXED ATTENUATOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5073-LCAT1006-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2010003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
0.02 - 30 GHz, SOI 6-Bit Digital Attenuator - QPC5430 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 30 GHz
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details