L-com, Inc. RF and Wireless - Attenuators LCAT1006-06

Description
DC-18GHZ 2W RF FIXED ATTENUATOR
Description
DC-18GHZ 2W RF FIXED ATTENUATOR

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - LCAT1006-06 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
LCAT1006-06
RF and Wireless - Attenuators LCAT1006-06
DC-18GHZ 2W RF FIXED ATTENUATOR

DC-18GHZ 2W RF FIXED ATTENUATOR

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Attenuators
Product Number LCAT1006-06
Product Name RF and Wireless - Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 3GHz BNC - UIYCA2AB3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20100124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-RFSA2113TR13TR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 16-LFQFN Exposed Pad
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details