L-com, Inc. Attenuators LCAT1004-08

Description
DC-6GHZ 2W RF FIXED ATTENUATOR 8
Request a Quote Datasheet
Description
DC-6GHZ 2W RF FIXED ATTENUATOR 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5073-LCAT1004-08-ND - DigiKey
Thief River Falls, MN, United States
DC-6GHZ 2W RF FIXED ATTENUATOR 8

DC-6GHZ 2W RF FIXED ATTENUATOR 8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5073-LCAT1004-08-ND
Product Name Attenuators
Attenuation 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 18GHz - UIYCA5AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o201006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
5 - 6000 MHz Serial Controlled Digital Step Attenuator, 6-Bit, 0.5 dB Steps - RFSA3613 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0050 to 6 GHz
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details