TE Connectivity Antennas 2108854-1

Description
Body Features Product Weight : 70 G  [2.46918 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.045 INCH ] Cable Length : .1 M  [.33 FT ] Product Height : 18 MM  [.709 INCH ] Product Length : 43 MM  [1.693 INCH ] Product Width : 43 MM  [1.693 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.5 Industry Standards Primary Application : GNSS Wireless Application : GNSS Mechanical Attachment Mounting Type : Adhesive Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Other Precision Level : Standard Packaging Features Packaging Method : Tray/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, UMCC, MHF1, MHF Signal Characteristics Frequency Band (MHZ) : 1194 - 1255, 1559 - 1610 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 28.2 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Product Weight : 70 G  [2.46918 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.045 INCH ] Cable Length : .1 M  [.33 FT ] Product Height : 18 MM  [.709 INCH ] Product Length : 43 MM  [1.693 INCH ] Product Width : 43 MM  [1.693 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.5 Industry Standards Primary Application : GNSS Wireless Application : GNSS Mechanical Attachment Mounting Type : Adhesive Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Other Precision Level : Standard Packaging Features Packaging Method : Tray/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, UMCC, MHF1, MHF Signal Characteristics Frequency Band (MHZ) : 1194 - 1255, 1559 - 1610 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 28.2 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108854-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2108854-1
Antennas 2108854-1
Body Features Product Weight : 70 G  [2.46918 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.045 INCH ] Cable Length : .1 M  [.33 FT ] Product Height : 18 MM  [.709 INCH ] Product Length : 43 MM  [1.693 INCH ] Product Width : 43 MM  [1.693 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.5 Industry Standards Primary Application : GNSS Wireless Application : GNSS Mechanical Attachment Mounting Type : Adhesive Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Other Precision Level : Standard Packaging Features Packaging Method : Tray/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, UMCC, MHF1, MHF Signal Characteristics Frequency Band (MHZ) : 1194 - 1255, 1559 - 1610 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 28.2 Peak Gain (DBI) : > 6

Body Features


  • Product Weight : 70 G  [2.46918 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Patch
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Cable Insulation Diameter (Max) : 1.13 MM  [.045 INCH ]
  • Cable Length : .1 M  [.33 FT ]
  • Product Height : 18 MM  [.709 INCH ]
  • Product Length : 43 MM  [1.693 INCH ]
  • Product Width : 43 MM  [1.693 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.5

Industry Standards


  • Primary Application : GNSS
  • Wireless Application : GNSS

Mechanical Attachment


  • Mounting Type : Adhesive Mount
  • Polarization : RHCP

Operation/Application


  • Directionality : Directional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tray/Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : U.FL, UMCC, MHF1, MHF

Signal Characteristics


  • Frequency Band (MHZ) : 1194 - 1255, 1559 - 1610
  • Frequency Category : 1164 - 1610
  • Gain (Max) (DB) : 28.2
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 17-2108854-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108854-1-ND
RF Antennas 17-2108854-1-ND
1.225GHz, 1.5845GHz GNSS Flat Patch RF Antenna 1.194GHz ~ 1.255GHz, 1.559GHz ~ 1.61GHz 28.2dBic ~ 32.8dBic, 29.5dBic ~ 35.2dBic RP-SMA Male Adhesive

1.225GHz, 1.5845GHz GNSS Flat Patch RF Antenna 1.194GHz ~ 1.255GHz, 1.559GHz ~ 1.61GHz 28.2dBic ~ 32.8dBic, 29.5dBic ~ 35.2dBic RP-SMA Male Adhesive

Buy Now Datasheet
Active Ant,mhf,100Mm,l1+G1 L2+E5B+G2 Rohs Compliant Te Connectivity - 64AJ2572 - Newark, An Avnet Company
Chicago, IL, United States
Active Ant,mhf,100Mm,l1+G1 L2+E5B+G2 Rohs Compliant Te Connectivity
64AJ2572
Active Ant,mhf,100Mm,l1+G1 L2+E5B+G2 Rohs Compliant Te Connectivity 64AJ2572
ACTIVE ANT,MHF,100MM,L1+G1 - L2+E5B+G2 ROHS COMPLIANT: YES

ACTIVE ANT,MHF,100MM,L1+G1 - L2+E5B+G2 ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - 2108854-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108854-1
RF Antennas 2108854-1
1.225GHz, 1.5845GHz GNSS Flat Patch RF Antenna 1.194GHz ~ 1.255GHz, 1.559GHz ~ 1.61GHz 28.2dBic ~ 32.8dBic, 29.5dBic ~ 35.2dBic RP-SMA Male Adhesive

1.225GHz, 1.5845GHz GNSS Flat Patch RF Antenna 1.194GHz ~ 1.255GHz, 1.559GHz ~ 1.61GHz 28.2dBic ~ 32.8dBic, 29.5dBic ~ 35.2dBic RP-SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 2108854-1 17-2108854-1-ND 64AJ2572 2108854-1
Product Name Antennas RF Antennas Active Ant,mhf,100Mm,l1+G1 L2+E5B+G2 Rohs Compliant Te Connectivity RF Antennas
Applications Modem or Wireless Network; GNSS GPS; GNSS GNSS
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 1194.0 to 1610.0 MHz 1225.0 to 1584.5 MHz
Gain 6 dB 28.2 to 35.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2479240-1 - TE Connectivity
TE Connectivity
Specs
Applications LTE
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
WiFi Antennas - 2493142P - RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 4.3 dB
View Details
2 suppliers
Antennas - 2108937-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2344656-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers