TE Connectivity Antennas 2108852-1

Description
Body Features Product Weight : 16.6 G  [.58555 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Dual Band Mounting Location : Internal/Embedded Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.045 INCH ] Cable Length : .1 M  [.33 FT ] Product Height : 10.5 MM  [.414 INCH ] Product Length : 25 MM  [.985 INCH ] Product Width : 25 MM  [.985 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 3.3:1 Industry Standards Primary Application : GNSS Wireless Application : GNSS Mechanical Attachment Mounting Type : Adhesive Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Other Precision Level : Standard Packaging Features Packaging Method : Tray/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, UMCC, MHF1, U.FL Signal Characteristics Frequency Band (MHZ) : 1559 - 1610 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 30.2 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Product Weight : 16.6 G  [.58555 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Dual Band Mounting Location : Internal/Embedded Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.045 INCH ] Cable Length : .1 M  [.33 FT ] Product Height : 10.5 MM  [.414 INCH ] Product Length : 25 MM  [.985 INCH ] Product Width : 25 MM  [.985 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 3.3:1 Industry Standards Primary Application : GNSS Wireless Application : GNSS Mechanical Attachment Mounting Type : Adhesive Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Other Precision Level : Standard Packaging Features Packaging Method : Tray/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, UMCC, MHF1, U.FL Signal Characteristics Frequency Band (MHZ) : 1559 - 1610 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 30.2 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108852-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2108852-1
Antennas 2108852-1
Body Features Product Weight : 16.6 G  [.58555 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Dual Band Mounting Location : Internal/Embedded Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.045 INCH ] Cable Length : .1 M  [.33 FT ] Product Height : 10.5 MM  [.414 INCH ] Product Length : 25 MM  [.985 INCH ] Product Width : 25 MM  [.985 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 3.3:1 Industry Standards Primary Application : GNSS Wireless Application : GNSS Mechanical Attachment Mounting Type : Adhesive Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Other Precision Level : Standard Packaging Features Packaging Method : Tray/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, UMCC, MHF1, U.FL Signal Characteristics Frequency Band (MHZ) : 1559 - 1610 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 30.2 Peak Gain (DBI) : > 6

Body Features


  • Product Weight : 16.6 G  [.58555 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Patch
  • Band Type : Dual Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Cable Insulation Diameter (Max) : 1.13 MM  [.045 INCH ]
  • Cable Length : .1 M  [.33 FT ]
  • Product Height : 10.5 MM  [.414 INCH ]
  • Product Length : 25 MM  [.985 INCH ]
  • Product Width : 25 MM  [.985 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3.3:1

Industry Standards


  • Primary Application : GNSS
  • Wireless Application : GNSS

Mechanical Attachment


  • Mounting Type : Adhesive Mount
  • Polarization : RHCP

Operation/Application


  • Directionality : Directional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tray/Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF, UMCC, MHF1, U.FL

Signal Characteristics


  • Frequency Band (MHZ) : 1559 - 1610
  • Frequency Category : 1164 - 1610
  • Gain (Max) (DB) : 30.2
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 17-2108852-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108852-1-ND
RF Antennas 17-2108852-1-ND
1.5845GHz GNSS Flat Patch RF Antenna 1.559GHz ~ 1.61GHz 34dBic RP-SMA Male Adhesive

1.5845GHz GNSS Flat Patch RF Antenna 1.559GHz ~ 1.61GHz 34dBic RP-SMA Male Adhesive

Buy Now Datasheet
RF Antennas - 2108852-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108852-1
RF Antennas 2108852-1
1.5845GHz GNSS Flat Patch RF Antenna 1.559GHz ~ 1.61GHz 34dBic RP-SMA Male Adhesive

1.5845GHz GNSS Flat Patch RF Antenna 1.559GHz ~ 1.61GHz 34dBic RP-SMA Male Adhesive

Buy Now Datasheet
Active Ant,mhf,100Mm,l1+G1 Rohs Compliant Te Connectivity - 64AJ2570 - Newark, An Avnet Company
Chicago, IL, United States
Active Ant,mhf,100Mm,l1+G1 Rohs Compliant Te Connectivity
64AJ2570
Active Ant,mhf,100Mm,l1+G1 Rohs Compliant Te Connectivity 64AJ2570
ACTIVE ANT,MHF,100MM,L1+G1 ROHS COMPLIANT: YES

ACTIVE ANT,MHF,100MM,L1+G1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 2108852-1 17-2108852-1-ND 2108852-1 64AJ2570
Product Name Antennas RF Antennas RF Antennas Active Ant,mhf,100Mm,l1+G1 Rohs Compliant Te Connectivity
Applications Modem or Wireless Network; GNSS GPS; GNSS GNSS
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1610.0 MHz 1584.5 MHz
Gain 6 dB 34 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - L000522-01 - TE Connectivity
TE Connectivity
Specs
Applications GPS, GNSS
Pattern Type Omni directional
Form Factor / Mounting Internal
View Details
Antennas - 2108802-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2344656-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
RF Antennas - ANT-433-USP-ND - DigiKey
Specs
Applications Alarms, ISM, Remote Control, Security Systems
Primary Frequency Range 433.0 MHz
Gain -9.8 dB
View Details